Microchip Technology, Inc. Dsc, 60Mhz, 32Kb, Tqfp-64; Product Range Microchip DSPIC33EV32GM006-E/PT

Description
DSC, 60MHZ, 32KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 32KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 32Kb, Tqfp-64; Product Range Microchip - 46Y7737 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 32Kb, Tqfp-64; Product Range Microchip
46Y7737
Dsc, 60Mhz, 32Kb, Tqfp-64; Product Range Microchip 46Y7737
DSC, 60MHZ, 32KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 60MHZ, 32KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 46Y7737
Product Name Dsc, 60Mhz, 32Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 7528230P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260859-SI3010-F-GSR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers