Microchip Technology, Inc. Dsc, 70Mhz, 32Kb, Tqfp-48; Product Range Microchip DSPIC33EV32GM004T-I/P8

Description
DSC, 70MHZ, 32KB, TQFP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 32KB, TQFP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 32Kb, Tqfp-48; Product Range Microchip - 07AH6092 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 32Kb, Tqfp-48; Product Range Microchip
07AH6092
Dsc, 70Mhz, 32Kb, Tqfp-48; Product Range Microchip 07AH6092
DSC, 70MHZ, 32KB, TQFP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 70MHZ, 32KB, TQFP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 07AH6092
Product Name Dsc, 70Mhz, 32Kb, Tqfp-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Modems - ICs and Modules - SI2434-C-FT - 933430-SI2434-C-FT - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 24-TSSOP
View Details
5 suppliers
Interface module - 704-5044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
 - 26LS33SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers
RF Front End (LNA + PA) - BGM781N11E6327XUSA1TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-WFDFN Exposed Pad
Pins 10 #
View Details
2 suppliers