The dsPIC33EV32GM002 is a 16-bit digital signal controller operating at a core frequency of 60 MHz. It features 32 KB of flash memory and supports a wide range of operating conditions, with a supply voltage of 4.5V to 5.5V and an extended temperature range from -40°C to +125°C. The device includes multiple communication interfaces such as I2C, SPI, and UART, along with advanced analog features including a 10-bit ADC capable of 1.1 Msps and up to four operational amplifiers. It supports up to six PWM outputs, making it suitable for applications in motor control and power management. The TQFP-44 package provides 35 I/O pins, and the device is RoHS compliant. This controller is designed for applications requiring efficient processing and robust performance in harsh environments.
DSC, 60MHZ, 32KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 46Y7731 |
| Product Name | Dsc, 60Mhz, 32Kb, Tqfp-44; Product Range Microchip |
| Features | RoHS |