Microchip Technology, Inc. Dsc, 60Mhz, 32Kb, Qfn-Ep-44; Product Range Microchip DSPIC33EV32GM004-E/ML

Description
DSC, 60MHZ, 32KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 32KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 32Kb, Qfn-Ep-44; Product Range Microchip - 46Y7730 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 32Kb, Qfn-Ep-44; Product Range Microchip
46Y7730
Dsc, 60Mhz, 32Kb, Qfn-Ep-44; Product Range Microchip 46Y7730
DSC, 60MHZ, 32KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 60MHZ, 32KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 46Y7730
Product Name Dsc, 60Mhz, 32Kb, Qfn-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2291751 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TO-252
View Details
Bus buffer/line driver; 3-state - 74AHCT1G125GW,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Specialized - 32P4903B-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Modems - ICs and Modules - SI2438-B-GTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers