Microchip Technology, Inc. Dsc, 70Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33EV32GM003T-I/M5

Description
DSC, 70MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip - 56AC3584 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip
56AC3584
Dsc, 70Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip 56AC3584
DSC, 70MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 70MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 56AC3584
Product Name Dsc, 70Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Telecom - SI3205-D-FSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
RF Front End (LNA + PA) - 2312-QPF4207SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
LVDS Interface Ics - 1907380 - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver; Transmitter; Transmitter
Features RoHS
View Details