Microchip Technology, Inc. Dsc, 60Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33EV32GM003-E/M5

Description
DSC, 60MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip - 51AC0787 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip
51AC0787
Dsc, 60Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip 51AC0787
DSC, 60MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 60MHZ, 32KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 51AC0787
Product Name Dsc, 60Mhz, 32Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3.3V Interface Transceiver IC - 872-BCM20704UA1KFFB1G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -30 C (-22 F)
View Details
Bus buffer/line driver; 3-state - 74AHC1G125GZ-Q10YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 702-SI3220-G-FQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers