Microchip Technology, Inc. Dsc, 70Mhz, 32Kb, Wsoic-28; Product Range Microchip DSPIC33EV32GM002T-I/SO

Description
DSC, 70MHZ, 32KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 32KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 32Kb, Wsoic-28; Product Range Microchip - 46Y7729 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 32Kb, Wsoic-28; Product Range Microchip
46Y7729
Dsc, 70Mhz, 32Kb, Wsoic-28; Product Range Microchip 46Y7729
DSC, 70MHZ, 32KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 70MHZ, 32KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 46Y7729
Product Name Dsc, 70Mhz, 32Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 753-ADM6996IX-AC-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface module - 289-175/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Octal bus transceiver; 3-state - 74AHC245PW/GJ - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
 - 54ABT245/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
3 suppliers