Microchip Technology, Inc. Dsc, 70Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip DSPIC33EV32GM002-I/MM

Description
DSC, 70MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip - 46Y7725 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip
46Y7725
Dsc, 70Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip 46Y7725
DSC, 70MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 70MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 46Y7725
Product Name Dsc, 70Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 54AC14LM - Rochester Electronics
Texas Instruments
Specs
Package Type CQCC20
View Details
Interface Transceiver IC - 704-74ABT245PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 20 #
View Details
2 suppliers