Microchip Technology, Inc. Dsc, 60Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip DSPIC33EV32GM002-E/MM

Description
DSC, 60MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip - 46Y7722 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip
46Y7722
Dsc, 60Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip 46Y7722
DSC, 60MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 46Y7722
Product Name Dsc, 60Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2291762P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TO-252
View Details
Interface Transceiver IC - 704-ML65244CS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Human Machine Interface (HMI) - 762-5305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1899967 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Line Driver, Driver
Features RoHS
View Details