Microchip Technology, Inc. Digital Signal Controller, 70Mhz, Tqfp64; Product Range Microchip DSPIC33EV256GM106-E/PT

Description
DIGITAL SIGNAL CONTROLLER, 70MHZ, TQFP64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER, 70MHZ, TQFP64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller, 70Mhz, Tqfp64; Product Range Microchip - 02AH4397 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller, 70Mhz, Tqfp64; Product Range Microchip
02AH4397
Digital Signal Controller, 70Mhz, Tqfp64; Product Range Microchip 02AH4397
DIGITAL SIGNAL CONTROLLER, 70MHZ, TQFP64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER, 70MHZ, TQFP64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 02AH4397
Product Name Digital Signal Controller, 70Mhz, Tqfp64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Controllers - CG8973AF - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Interface module - 289-504 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QM55001TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details