Microchip Technology, Inc. Dsc, 70Mhz, 256Kb, Tqfp-44; Product Range Microchip DSPIC33EV256GM104T-I/PT

Description
DSC, 70MHZ, 256KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 256KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 256Kb, Tqfp-44; Product Range Microchip - 17X9061 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 256Kb, Tqfp-44; Product Range Microchip
17X9061
Dsc, 70Mhz, 256Kb, Tqfp-44; Product Range Microchip 17X9061
DSC, 70MHZ, 256KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 70MHZ, 256KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 17X9061
Product Name Dsc, 70Mhz, 256Kb, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface Transceiver IC - 722-SI2435-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4291TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Power Switch ICs - 1464777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details