Microchip Technology, Inc. Dsc, 16Bit, 256Kb, 70Mhz, 5.5V, Tqfp-44; Product Range Microchip DSPIC33EV256GM104-I/PT

Description
DSC, 16BIT, 256KB, 70MHZ, 5.5V, TQFP-44; Product Range:dsPIC33EV Series; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O's:35I/O's; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP;RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 256KB, 70MHZ, 5.5V, TQFP-44; Product Range:dsPIC33EV Series; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O's:35I/O's; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 256Kb, 70Mhz, 5.5V, Tqfp-44; Product Range Microchip - 31Y1273 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 256Kb, 70Mhz, 5.5V, Tqfp-44; Product Range Microchip
31Y1273
Dsc, 16Bit, 256Kb, 70Mhz, 5.5V, Tqfp-44; Product Range Microchip 31Y1273
DSC, 16BIT, 256KB, 70MHZ, 5.5V, TQFP-44; Product Range:dsPIC33EV Series; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O's:35I/O's; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP;RoHS Compliant: Yes

DSC, 16BIT, 256KB, 70MHZ, 5.5V, TQFP-44; Product Range:dsPIC33EV Series; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O's:35I/O's; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 31Y1273
Product Name Dsc, 16Bit, 256Kb, 70Mhz, 5.5V, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-8013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM6996LAAT1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
3 suppliers