Microchip Technology, Inc. Dsc, 60Mhz, 256Kb, Tqfp-44; Product Range Microchip DSPIC33EV256GM104-E/PT

Description
DSC, 60MHZ, 256KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 256KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 256Kb, Tqfp-44; Product Range Microchip - 08X6284 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 256Kb, Tqfp-44; Product Range Microchip
08X6284
Dsc, 60Mhz, 256Kb, Tqfp-44; Product Range Microchip 08X6284
DSC, 60MHZ, 256KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 60MHZ, 256KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6284
Product Name Dsc, 60Mhz, 256Kb, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BCM2070CB0KUFBXGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Human Machine Interface (HMI) - 762-5303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1899381P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details