Microchip Technology, Inc. Dsc, Aec-Q100, 16Bit, 256Kb, Uqfn-36; Product Range Microchip DSPIC33EV256GM103-I/M5

Description
DSC, AEC-Q100, 16BIT, 256KB, UQFN-36; Product Range:-; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN; No. of Pins:36Pins; RoHS Compliant: Yes
Datasheet
Description
DSC, AEC-Q100, 16BIT, 256KB, UQFN-36; Product Range:-; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN; No. of Pins:36Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, Aec-Q100, 16Bit, 256Kb, Uqfn-36; Product Range Microchip - 61AC7514 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, Aec-Q100, 16Bit, 256Kb, Uqfn-36; Product Range Microchip
61AC7514
Dsc, Aec-Q100, 16Bit, 256Kb, Uqfn-36; Product Range Microchip 61AC7514
DSC, AEC-Q100, 16BIT, 256KB, UQFN-36; Product Range:-; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN; No. of Pins:36Pins; RoHS Compliant: Yes

DSC, AEC-Q100, 16BIT, 256KB, UQFN-36; Product Range:-; Core Frequency:40MHz; Flash Memory Size:256KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN; No. of Pins:36Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 61AC7514
Product Name Dsc, Aec-Q100, 16Bit, 256Kb, Uqfn-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2435-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
5 suppliers
Interface Transceiver IC - 872-DWM1000 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Specialized - 34P3216A-CGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers