Microchip Technology, Inc. 16-bit 16BIT 256KB Embedded Microcontroller MCU DSPIC33EV256GM103-I/M5

Description
IC MCU 16BIT 256KB FLASH 36UQFN Product overview: DSPIC33EV256GM103-I/ M5 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EV256GM10 3-I/M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 256KB FLASH 36UQFN Product overview: DSPIC33EV256GM103-I/ M5 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EV256GM10 3-I/M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-DSPIC33EV256GM103-I/M5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-DSPIC33EV256GM103-I/M5
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-DSPIC33EV256GM103-I/M5
IC MCU 16BIT 256KB FLASH 36UQFN Product overview: DSPIC33EV256GM103-I/ M5 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EV256GM10 3-I/M5 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 36UQFN Product overview: DSPIC33EV256GM103-I/M5 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33EV256GM103-I/M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1073370-DSPIC33EV256GM103-I/M5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1073370-DSPIC33EV256GM103-I/M5
Integrated Circuits (ICs) - Embedded - Microcontrollers 1073370-DSPIC33EV256GM103-I/M5
Win Source Part Number: 1073370-DSPIC33EV256 GM103-I/M5 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: dsPIC™ 33EV, Functional Safety (FuSa) Core Processor: dsPIC Speed: 70 MIPs Package: Tube Standard Package: 73 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 13x10b/12b Oscillator Type: Internal Package / Case: 36-UFQFN Exposed Pad Supplier Device Package: 36-UQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V Alternative Parts (Cross-Reference): DSPIC33EV256GM103-I/ M5DSPIC33EV256GM103- IM5; DSPIC33EV256GM103I/M 5; DSPIC33EV256GM103IM5 ; ECCN: 3A991A2 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: DSPIC33EV256GM103

Win Source Part Number: 1073370-DSPIC33EV256GM103-I/M5
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: dsPIC™ 33EV, Functional Safety (FuSa)
Core Processor: dsPIC
Speed: 70 MIPs
Package: Tube
Standard Package: 73
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 13x10b/12b
Oscillator Type: Internal
Package / Case: 36-UFQFN Exposed Pad
Supplier Device Package: 36-UQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
Alternative Parts (Cross-Reference): DSPIC33EV256GM103-I/M5DSPIC33EV256GM103-IM5; DSPIC33EV256GM103I/M5; DSPIC33EV256GM103IM5;
ECCN: 3A991A2
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: DSPIC33EV256GM103

Buy Now Datasheet
Embedded - Microcontrollers - DSPIC33EV256GM103-I/M5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33EV256GM103-I/M5
Embedded - Microcontrollers DSPIC33EV256GM103-I/M5
IC MCU 16BIT 256KB FLASH 36UQFN

IC MCU 16BIT 256KB FLASH 36UQFN

Supplier's Site Datasheet
Microcontrollers - DSPIC33EV256GM103-I/M5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33EV256GM103-I/M5
Microcontrollers DSPIC33EV256GM103-I/M5
dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 36-UQFN (5x5)

dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 36-UQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33EV256GM103-I/M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33EV256GM103-I/M5
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33EV256GM103-I/M5
IC MCU 16BIT 256KB FLASH 36UQFN

IC MCU 16BIT 256KB FLASH 36UQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33EV256GM103-I/M5 1073370-DSPIC33EV256GM103-I/M5 DSPIC33EV256GM103-I/M5 DSPIC33EV256GM103-I/M5 DSPIC33EV256GM103-I/M5
Product Name 16-bit 16BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 70 MHz
RAM 16 KB 256 KB 16 KB 16 KB
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Serial Interface Serial
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Embedded Microcontroller MCU - 685-C161PILF3VCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 3 to 3.6 volts
View Details
7 suppliers
 - 87C51-16/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type EPROM
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details