Microchip Technology, Inc. Dsc, 16Bit, 256Kb, 70Mhz, Sdip-28; Product Range Microchip DSPIC33EV256GM102-I/SP

Description
DSC, 16BIT, 256KB, 70MHZ, SDIP-28; Product Range:dsPIC33EV Series; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SDIP RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 256KB, 70MHZ, SDIP-28; Product Range:dsPIC33EV Series; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SDIP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 256Kb, 70Mhz, Sdip-28; Product Range Microchip - 08X6282 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 256Kb, 70Mhz, Sdip-28; Product Range Microchip
08X6282
Dsc, 16Bit, 256Kb, 70Mhz, Sdip-28; Product Range Microchip 08X6282
DSC, 16BIT, 256KB, 70MHZ, SDIP-28; Product Range:dsPIC33EV Series; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SDIP RoHS Compliant: Yes

DSC, 16BIT, 256KB, 70MHZ, SDIP-28; Product Range:dsPIC33EV Series; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SDIP RoHS Compliant: Yes

Supplier's Site
Dsc, 16Bit, 256Kb, 70Mhz, 5.5V, Sdip-28; Product Range Microchip - 31Y1271 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 256Kb, 70Mhz, 5.5V, Sdip-28; Product Range Microchip
31Y1271
Dsc, 16Bit, 256Kb, 70Mhz, 5.5V, Sdip-28; Product Range Microchip 31Y1271
DSC, 16BIT, 256KB, 70MHZ, 5.5V, SDIP-28; Product Range:dsPIC33EV Series; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O's:21I/O's; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SDIP;RoHS Compliant: Yes

DSC, 16BIT, 256KB, 70MHZ, 5.5V, SDIP-28; Product Range:dsPIC33EV Series; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O's:21I/O's; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SDIP;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6282
Product Name Dsc, 16Bit, 256Kb, 70Mhz, Sdip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2457-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface module - 289-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 54AC14/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CERPACK14
View Details
Power Switch ICs - 9196649 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 10 v
Package Type Sot-223
View Details