Microchip Technology, Inc. Dsc, 16Bit, 256Kb, 70Mhz, Wsoic-28; Product Range Microchip DSPIC33EV256GM102-I/SO

Description
DSC, 16BIT, 256KB, 70MHZ, WSOIC-28; Product Range:dsPIC33EV Series; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 256KB, 70MHZ, WSOIC-28; Product Range:dsPIC33EV Series; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 256Kb, 70Mhz, Wsoic-28; Product Range Microchip - 08X6281 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 256Kb, 70Mhz, Wsoic-28; Product Range Microchip
08X6281
Dsc, 16Bit, 256Kb, 70Mhz, Wsoic-28; Product Range Microchip 08X6281
DSC, 16BIT, 256KB, 70MHZ, WSOIC-28; Product Range:dsPIC33EV Series; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC RoHS Compliant: Yes

DSC, 16BIT, 256KB, 70MHZ, WSOIC-28; Product Range:dsPIC33EV Series; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6281
Product Name Dsc, 16Bit, 256Kb, 70Mhz, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-174 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - BGT60E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Package Type BGA
View Details
2 suppliers