Microchip Technology, Inc. Dsc, 70Mhz, 256Kb, Tqfp-44; Product Range Microchip DSPIC33EV256GM004-I/PT

Description
DSC, 70MHZ, 256KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 256KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 256Kb, Tqfp-44; Product Range Microchip - 08X6272 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 256Kb, Tqfp-44; Product Range Microchip
08X6272
Dsc, 70Mhz, 256Kb, Tqfp-44; Product Range Microchip 08X6272
DSC, 70MHZ, 256KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 70MHZ, 256KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6272
Product Name Dsc, 70Mhz, 256Kb, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A89331GETSR - Rochester Electronics
Specs
Features RoHS
Package Type QFN-28
View Details
2 suppliers
Controllers - CY7C63823-PXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
Interface module - 289-527 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
1GHZ 3.3V QFN Interface Transceiver IC - 879-ML2730DM-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 to 80 C (-4 to 176 F)
Package Type Reel package
View Details