Microchip Technology, Inc. Dsc, 60Mhz, 256Kb, Tqfp-44; Product Range Microchip DSPIC33EV256GM004-E/PT

Description
DSC, 60MHZ, 256KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 256KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 256Kb, Tqfp-44; Product Range Microchip - 08X6270 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 256Kb, Tqfp-44; Product Range Microchip
08X6270
Dsc, 60Mhz, 256Kb, Tqfp-44; Product Range Microchip 08X6270
DSC, 60MHZ, 256KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 60MHZ, 256KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6270
Product Name Dsc, 60Mhz, 256Kb, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Sensor Interface
View Details
16-bit SSOP Interface Transceiver IC - 704-74ALVC16245DL,118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 48 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
3.3V 5V Interface Transceiver IC - 716-SI3000-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Package Type Tube
View Details
5 suppliers