Microchip Technology, Inc. Dsc, 70Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33EV256GM003T-I/M5

Description
DSC, 70MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip - 56AC3582 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip
56AC3582
Dsc, 70Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip 56AC3582
DSC, 70MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 70MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 56AC3582
Product Name Dsc, 70Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A6850KLTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-458 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM6996MX-AD-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers