Microchip Technology, Inc. Dsc, 60Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33EV256GM003-E/M5

Description
DSC, 60MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip - 51AC0783 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip
51AC0783
Dsc, 60Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip 51AC0783
DSC, 60MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 60MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 51AC0783
Product Name Dsc, 60Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers - BTS712204ESEXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Supply Voltage 1.8V; Other
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Human Machine Interface (HMI) - 762-4102 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 704-ML65244CS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details