Microchip Technology, Inc. Dsc, 70Mhz, 256Kb, Qfns-Ep-28; Product Range Microchip DSPIC33EV256GM002T-I/MM

Description
DSC, 70MHZ, 256KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 256KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 256Kb, Qfns-Ep-28; Product Range Microchip - 17X9052 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 256Kb, Qfns-Ep-28; Product Range Microchip
17X9052
Dsc, 70Mhz, 256Kb, Qfns-Ep-28; Product Range Microchip 17X9052
DSC, 70MHZ, 256KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 70MHZ, 256KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 17X9052
Product Name Dsc, 70Mhz, 256Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS54040LBAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Technology SPI
Features RoHS
Package Type TDFN; PowerTDFN24
View Details
Serial interface - Serial Interface RS-485 - 750-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Universal Bus Functions - 74ALVCH16600DGG,11 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3.6V; Other; 2.3V ~ 3.6V
View Details
Interface - Specialized - 5962-8552801RA - Lingto Electronic Limited
Specs
Technology System Bus
Device Type Sensor Interface
Package Type DIP; 20-CERDIP
View Details