IC MCU 16BIT 256KB FLASH 28SOIC Product overview: DSPIC33EV256GM002-I/
IC MCU 16BIT 256KB FLASH 28SOIC
IC MCU 16BIT 256KB FLASH 28SOIC
dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-SOIC
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EV256GM002-I/SO | DSPIC33EV256GM002-I/SO | DSPIC33EV256GM002-I/SO | DSPIC33EV256GM002-I/SO |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 70 MHz | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| Supply Voltage | 4.5 to 5.5 volts | 5.5 volts | ||
| Serial Interface | I2C/SPI/UART |