Microchip Technology, Inc. Dsc, 60Mhz, 128Kb, Tqfp-44; Product Range Microchip DSPIC33EV128GM104-E/PT

Description
DSC, 60MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 128Kb, Tqfp-44; Product Range Microchip - 08X6256 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 128Kb, Tqfp-44; Product Range Microchip
08X6256
Dsc, 60Mhz, 128Kb, Tqfp-44; Product Range Microchip 08X6256
DSC, 60MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 60MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6256
Product Name Dsc, 60Mhz, 128Kb, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Power Switch ICs - 9198737 - RS Components, Ltd.
Infineon Technologies AG
Specs
Supply Voltage Other; 52 v
Package Type To-252
Pins 5 #
View Details
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details