The DSPIC33EV128GM104-E/
Win Source Part Number: 1154552-DSPIC33EV128
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa)
Core Processor: dsPIC
Speed: 60 MIPs
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 24x10/12b
Oscillator Type: Internal
Package / Case: 44-TQFP
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
Alternative Parts (Cross-Reference): DSPIC33EV128GM104-EP
ECCN: 3A991A2
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: DSPIC33EV128GM104
IC MCU 16BIT 128KB FLASH 44TQFP Product overview: DSPIC33EV128GM104-E/
IC MCU 16BIT 128KB FLASH 44TQFP
MCU 16-bit dsPIC33E dsPIC CISC 128KB Flash 5V Automotive 44-Pin TQFP Tray
IC MCU 16BIT 128KB FLASH 44TQFP
IC MCU 16BIT 128KB FLASH 44TQFP
dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 44-TQFP (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1154552-DSPIC33EV128GM104-E/PT | 685-DSPIC33EV128GM104-E/PT | DSPIC33EV128GM104-E/PT | 536-DSPIC33EV128GM104-E/PT | DSPIC33EV128GM104-E/PT | DSPIC33EV128GM104-E/PT | DSPIC33EV128GM104-E/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | MCU 16-bit dsPIC33E dsPIC CISC 128KB Flash 5V Automotive 44-Pin TQFP Tray | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 128 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | Flash | Flash; FLASH | |||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5 volts | 5.5 volts | ||
| I/O Ports | 35 | 35 | 35 |