Microchip Technology, Inc. Dsc, 70Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33EV128GM103T-I/M5

Description
DSC, 70MHZ, 128KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:25I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 128KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:25I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip - 56AC3581 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip
56AC3581
Dsc, 70Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip 56AC3581
DSC, 70MHZ, 128KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:25I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 70MHZ, 128KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:25I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 56AC3581
Product Name Dsc, 70Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR - 198424-A5358CLWTR - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Controllers - CG8972AF - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers