Microchip Technology, Inc. Dsc, Aec-Q100, 16Bit, 128Kb, Uqfn-36; Product Range Microchip DSPIC33EV128GM103-I/M5

Description
DSC, AEC-Q100, 16BIT, 128KB, UQFN-36; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN; No. of Pins:36Pins; RoHS Compliant: Yes
Datasheet
Description
DSC, AEC-Q100, 16BIT, 128KB, UQFN-36; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN; No. of Pins:36Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, Aec-Q100, 16Bit, 128Kb, Uqfn-36; Product Range Microchip - 61AC7513 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, Aec-Q100, 16Bit, 128Kb, Uqfn-36; Product Range Microchip
61AC7513
Dsc, Aec-Q100, 16Bit, 128Kb, Uqfn-36; Product Range Microchip 61AC7513
DSC, AEC-Q100, 16BIT, 128KB, UQFN-36; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN; No. of Pins:36Pins; RoHS Compliant: Yes

DSC, AEC-Q100, 16BIT, 128KB, UQFN-36; Product Range:-; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN; No. of Pins:36Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 61AC7513
Product Name Dsc, Aec-Q100, 16Bit, 128Kb, Uqfn-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2291770 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type TSSOP
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2434-D-GT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers