IC MCU 16BIT 128KB FLASH 36UQFN Product overview: DSPIC33EV128GM103-I/
IC MCU 16BIT 128KB FLASH 36UQFN
dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 36-UQFN (5x5)
IC MCU 16BIT 128KB FLASH 36UQFN
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EV128GM103-I/M5 | DSPIC33EV128GM103-I/M5 | DSPIC33EV128GM103-I/M5 | DSPIC33EV128GM103-I/M5 |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 70 MHz | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 4.5 to 5.5 volts | 5.5 to 4.5 volts | ||
| Serial Interface | CAN/I2C/SPI/UART |