Microchip Technology, Inc. Dsc, 60Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33EV128GM103-E/M5

Description
DSC, 60MHZ, 128KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:25I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 128KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:25I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip - 51AC0781 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip
51AC0781
Dsc, 60Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip 51AC0781
DSC, 60MHZ, 128KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:25I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 60MHZ, 128KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:25I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 51AC0781
Product Name Dsc, 60Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - BTC300101TAAATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type TO-263-7
View Details