Microchip Technology, Inc. Dsc, 70Mhz, 128Kb, Wsoic-28; Product Range Microchip DSPIC33EV128GM102-I/SO

Description
DSC, 70MHZ, 128KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 128KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 128Kb, Wsoic-28; Product Range Microchip - 08X6253 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 128Kb, Wsoic-28; Product Range Microchip
08X6253
Dsc, 70Mhz, 128Kb, Wsoic-28; Product Range Microchip 08X6253
DSC, 70MHZ, 128KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 70MHZ, 128KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6253
Product Name Dsc, 70Mhz, 128Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1347387-A8660KESTR-J - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4103 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - BTS70081EPZXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-14
View Details