Microchip Technology, Inc. Dsc, 70Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip DSPIC33EV128GM006T-I/MR

Description
DSC, 70MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip - 17X9044 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip
17X9044
Dsc, 70Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip 17X9044
DSC, 70MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 70MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 17X9044
Product Name Dsc, 70Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - AN983B-BG-T-V8-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
5 suppliers