Microchip Technology, Inc. Dsc, 60Mhz, 128Kb, Tqfp-64; Product Range Microchip DSPIC33EV128GM006-E/PT

Description
DSC, 60MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 128Kb, Tqfp-64; Product Range Microchip - 08X6246 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 128Kb, Tqfp-64; Product Range Microchip
08X6246
Dsc, 60Mhz, 128Kb, Tqfp-64; Product Range Microchip 08X6246
DSC, 60MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 60MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6246
Product Name Dsc, 60Mhz, 128Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Controllers - CG7754AAT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers