Microchip Technology, Inc. Dsc, 70Mhz, 128Kb, Tqfp-48; Product Range Microchip DSPIC33EV128GM004T-I/P8

Description
DSC, 70MHZ, 128KB, TQFP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 128KB, TQFP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 128Kb, Tqfp-48; Product Range Microchip - 07AH6080 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 128Kb, Tqfp-48; Product Range Microchip
07AH6080
Dsc, 70Mhz, 128Kb, Tqfp-48; Product Range Microchip 07AH6080
DSC, 70MHZ, 128KB, TQFP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 70MHZ, 128KB, TQFP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 07AH6080
Product Name Dsc, 70Mhz, 128Kb, Tqfp-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 5962-8962901LA - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-87624012A - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Universal Bus Functions - 74ALVC16836ADGG,11-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details