Microchip Technology, Inc. Dsc, 70Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33EV128GM003-I/M5

Description
DSC, 70MHZ, 128KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 128KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip - 51AC0780 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip
51AC0780
Dsc, 70Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip 51AC0780
DSC, 70MHZ, 128KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 70MHZ, 128KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 51AC0780
Product Name Dsc, 70Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-822 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Controllers - CG8352AFT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers