Microchip Technology, Inc. Dsc, 70Mhz, 128Kb, Qfns-Ep-28; Product Range Microchip DSPIC33EV128GM002-I/MM

Description
DSC, 70MHZ, 128KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 128KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 128Kb, Qfns-Ep-28; Product Range Microchip - 08X6238 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 128Kb, Qfns-Ep-28; Product Range Microchip
08X6238
Dsc, 70Mhz, 128Kb, Qfns-Ep-28; Product Range Microchip 08X6238
DSC, 70MHZ, 128KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 70MHZ, 128KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6238
Product Name Dsc, 70Mhz, 128Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface Transceiver IC - 753-BCM56305B1KEB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 879-DW3210TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 6800 kbps
Package Type Reel
View Details