Microchip Technology, Inc. Dsc, 70Mhz, 64Kb, Vtla-Ep, 44Pin; Product Range Microchip DSPIC33EP64MC504T-I/TL

Description
DSC, 70MHZ, 64KB, VTLA-EP, 44PIN; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:44PinsRoHS Compliant: Yes
Description
DSC, 70MHZ, 64KB, VTLA-EP, 44PIN; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:44PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 64Kb, Vtla-Ep, 44Pin; Product Range Microchip - 47T4954 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 64Kb, Vtla-Ep, 44Pin; Product Range Microchip
47T4954
Dsc, 70Mhz, 64Kb, Vtla-Ep, 44Pin; Product Range Microchip 47T4954
DSC, 70MHZ, 64KB, VTLA-EP, 44PIN; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:44PinsRoHS Compliant: Yes

DSC, 70MHZ, 64KB, VTLA-EP, 44PIN; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:44PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 47T4954
Product Name Dsc, 70Mhz, 64Kb, Vtla-Ep, 44Pin; Product Range Microchip
Pins 44 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Interface - Controllers - AN983BL - 052209-AN983BL - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; PG-PQFP-128
View Details
2 suppliers