Microchip Technology, Inc. Dsc, 70Mhz, 64Kb, Uqfn-Ep-48; Product Range Microchip DSPIC33EP64MC504-I/MV

Description
DSC, 70MHZ, 64KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 64KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 64Kb, Uqfn-Ep-48; Product Range Microchip - 78X4931 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 64Kb, Uqfn-Ep-48; Product Range Microchip
78X4931
Dsc, 70Mhz, 64Kb, Uqfn-Ep-48; Product Range Microchip 78X4931
DSC, 70MHZ, 64KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 70MHZ, 64KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 78X4931
Product Name Dsc, 70Mhz, 64Kb, Uqfn-Ep-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 9111017 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type Sot-223
View Details