Microchip Technology, Inc. Dsc, 70Mhz, 64Kb, Vtla-Ep-36; Product Range Microchip DSPIC33EP64MC503-I/TL

Description
DSC, 70MHZ, 64KB, VTLA-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:36Pins RoHS Compliant: Yes
Description
DSC, 70MHZ, 64KB, VTLA-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33EPXXXGP50X series microcontroller operates at a core frequency of 70 MHz and features 64 KB of flash memory. It supports a supply voltage range of 3.0V to 3.6V and operates within a temperature range of -40°C to +125°C. The device includes 25 I/O pins and is compliant with RoHS standards. It offers multiple embedded interfaces, including ECAN, I2C, SPI, and UART, facilitating versatile communication options. The microcontroller is designed for efficient processing with a 16-bit architecture, featuring high-speed PWM capabilities and advanced analog functionalities, such as a configurable ADC. The package type is VTLA-EP-36, making it suitable for compact applications. This product is ideal for engineers seeking a robust microcontroller for digital signal processing and control applications.

Datasheet Summary
Powered by GS/AI

The dsPIC33EPXXXGP50X series microcontroller operates at a core frequency of 70 MHz and features 64 KB of flash memory. It supports a supply voltage range of 3.0V to 3.6V and operates within a temperature range of -40°C to +125°C. The device includes 25 I/O pins and is compliant with RoHS standards. It offers multiple embedded interfaces, including ECAN, I2C, SPI, and UART, facilitating versatile communication options. The microcontroller is designed for efficient processing with a 16-bit architecture, featuring high-speed PWM capabilities and advanced analog functionalities, such as a configurable ADC. The package type is VTLA-EP-36, making it suitable for compact applications. This product is ideal for engineers seeking a robust microcontroller for digital signal processing and control applications.

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 64Kb, Vtla-Ep-36; Product Range Microchip - 47T4944 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 64Kb, Vtla-Ep-36; Product Range Microchip
47T4944
Dsc, 70Mhz, 64Kb, Vtla-Ep-36; Product Range Microchip 47T4944
DSC, 70MHZ, 64KB, VTLA-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 70MHZ, 64KB, VTLA-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 47T4944
Product Name Dsc, 70Mhz, 64Kb, Vtla-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 2946PC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; PDIP; PDIP20
View Details
2 suppliers
Interface Transceiver IC - 722-SI2415-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
RF Front End (LNA + PA) - 2312-QPF4532SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details