Microchip Technology, Inc. Dsc, 70Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33EP64MC503-I/M5

Description
DSC, 70MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip - 78AC8030 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip
78AC8030
Dsc, 70Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip 78AC8030
DSC, 70MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 70MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 78AC8030
Product Name Dsc, 70Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - Controllers - AN983BL - 052209-AN983BL - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; PG-PQFP-128
View Details
2 suppliers