Microchip Technology, Inc. Dsc, 60Mhz, 64Kb, Vtla-Ep-36; Product Range Microchip DSPIC33EP64MC503-E/TL

Description
DSC, 60MHZ, 64KB, VTLA-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:36Pins RoHS Compliant: Yes
Description
DSC, 60MHZ, 64KB, VTLA-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:36Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 64Kb, Vtla-Ep-36; Product Range Microchip - 47T4943 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 64Kb, Vtla-Ep-36; Product Range Microchip
47T4943
Dsc, 60Mhz, 64Kb, Vtla-Ep-36; Product Range Microchip 47T4943
DSC, 60MHZ, 64KB, VTLA-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 60MHZ, 64KB, VTLA-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 47T4943
Product Name Dsc, 60Mhz, 64Kb, Vtla-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996LCX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
Octal buffer/line driver; 3-state - 74AHC244D-Q100,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
RF and mmW Front End Module - SE2595L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
3 suppliers