Microchip Technology, Inc. Dsc, 70Mhz, 64Kb, Wsoic-28; Product Range Microchip DSPIC33EP64MC502T-I/SO

Description
DSC, 70MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 64Kb, Wsoic-28; Product Range Microchip - 47T4942 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 64Kb, Wsoic-28; Product Range Microchip
47T4942
Dsc, 70Mhz, 64Kb, Wsoic-28; Product Range Microchip 47T4942
DSC, 70MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 70MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 47T4942
Product Name Dsc, 70Mhz, 64Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5324 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers - BTS712204ESEXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Supply Voltage 1.8V; Other
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details