Microchip Technology, Inc. Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Spdip-28; Product Range Microchip DSPIC33EP64MC502-I/SP

Description
DSC, 16BIT, 64KB, 140MHZ, 3.6V, SPDIP-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V; MSL:- RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 64KB, 140MHZ, 3.6V, SPDIP-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Spdip-28; Product Range Microchip - 47T4940 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Spdip-28; Product Range Microchip
47T4940
Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Spdip-28; Product Range Microchip 47T4940
DSC, 16BIT, 64KB, 140MHZ, 3.6V, SPDIP-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V; MSL:- RoHS Compliant: Yes

DSC, 16BIT, 64KB, 140MHZ, 3.6V, SPDIP-28; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 47T4940
Product Name Dsc, 16Bit, 64Kb, 140Mhz, 3.6V, Spdip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996LCX-AD-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-009 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 725-74ALVCH162601DGG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Interface - Interface - Specialized - 32P4918-CGF - 906570-32P4918-CGF - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
2 suppliers