Microchip Technology, Inc. Dsc, 70Mhz, 64Kb, Qfns-Ep-28; Product Range Microchip DSPIC33EP64MC502-I/MM

Description
DSC, 70MHZ, 64KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 64KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 64Kb, Qfns-Ep-28; Product Range Microchip - 47T4938 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 64Kb, Qfns-Ep-28; Product Range Microchip
47T4938
Dsc, 70Mhz, 64Kb, Qfns-Ep-28; Product Range Microchip 47T4938
DSC, 70MHZ, 64KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 70MHZ, 64KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 47T4938
Product Name Dsc, 70Mhz, 64Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS34/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Quad buffer/line driver; 3-state - 74AHCT125PW-Q100,1 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
4 suppliers