Microchip Technology, Inc. Dsc, 60Mhz, 64Kb, Ssop-28; Product Range Microchip DSPIC33EP64MC502-E/SS

Description
DSC, 60MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 64Kb, Ssop-28; Product Range Microchip - 50T9789 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 64Kb, Ssop-28; Product Range Microchip
50T9789
Dsc, 60Mhz, 64Kb, Ssop-28; Product Range Microchip 50T9789
DSC, 60MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 50T9789
Product Name Dsc, 60Mhz, 64Kb, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS61101SJAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type DSO8
View Details
Quad buffer/line driver; 3-state - 74AHC126PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Telecom - SI3206-B-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details