Microchip Technology, Inc. Dsc, 70Mhz, 64Kb, Tqfp-64; Product Range Microchip DSPIC33EP64MC206T-I/PT

Description
DSC, 70MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 64Kb, Tqfp-64; Product Range Microchip - 47T4934 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 64Kb, Tqfp-64; Product Range Microchip
47T4934
Dsc, 70Mhz, 64Kb, Tqfp-64; Product Range Microchip 47T4934
DSC, 70MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 70MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 47T4934
Product Name Dsc, 70Mhz, 64Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
 - AUIPS1025R - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type TO-252-3, DPak
View Details
18BIT Interface Transceiver IC - 725-74ALVC162835ADGG:1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
2 suppliers