Microchip Technology, Inc. Digital Signal Ctrl, Aec-Q100, Qfn-64; Product Range Microchip DSPIC33EP64MC206-E/MR

Description
DIGITAL SIGNAL CTRL, AEC-Q100, QFN-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:64Pins; SupplyRoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CTRL, AEC-Q100, QFN-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:64Pins; SupplyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Ctrl, Aec-Q100, Qfn-64; Product Range Microchip - 99AC9105 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Ctrl, Aec-Q100, Qfn-64; Product Range Microchip
99AC9105
Digital Signal Ctrl, Aec-Q100, Qfn-64; Product Range Microchip 99AC9105
DIGITAL SIGNAL CTRL, AEC-Q100, QFN-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:64Pins; SupplyRoHS Compliant: Yes

DIGITAL SIGNAL CTRL, AEC-Q100, QFN-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:64Pins; SupplyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 99AC9105
Product Name Digital Signal Ctrl, Aec-Q100, Qfn-64; Product Range Microchip
Pins 64 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-BCM56680B1KFSB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
RF Front End (LNA + PA) - 2312-QPF5005TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-4206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1897567 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details