Microchip Technology, Inc. Dsc, 60Mhz, 64Kb, Vtla-Ep-44; Product Range Microchip DSPIC33EP64MC204-E/TL

Description
DSC, 60MHZ, 64KB, VTLA-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:44Pins RoHS Compliant: Yes
Description
DSC, 60MHZ, 64KB, VTLA-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:44Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 64Kb, Vtla-Ep-44; Product Range Microchip - 47T4922 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 64Kb, Vtla-Ep-44; Product Range Microchip
47T4922
Dsc, 60Mhz, 64Kb, Vtla-Ep-44; Product Range Microchip 47T4922
DSC, 60MHZ, 64KB, VTLA-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 60MHZ, 64KB, VTLA-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 47T4922
Product Name Dsc, 60Mhz, 64Kb, Vtla-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6992KX-AB-T-1-INF - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
 - 74ABT245PW,118 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOT360
View Details
2 suppliers
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
Interface Transceiver IC - 702-SI32171-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers