Microchip Technology, Inc. Digital Signal Ctrl, Aec-Q100, Tqfp-44; Product Range Microchip DSPIC33EP64MC204-E/PT

Description
DIGITAL SIGNAL CTRL, AEC-Q100, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:44Pins; RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CTRL, AEC-Q100, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:44Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Ctrl, Aec-Q100, Tqfp-44; Product Range Microchip - 99AC9104 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Ctrl, Aec-Q100, Tqfp-44; Product Range Microchip
99AC9104
Digital Signal Ctrl, Aec-Q100, Tqfp-44; Product Range Microchip 99AC9104
DIGITAL SIGNAL CTRL, AEC-Q100, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:44Pins; RoHS Compliant: Yes

DIGITAL SIGNAL CTRL, AEC-Q100, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:44Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 99AC9104
Product Name Digital Signal Ctrl, Aec-Q100, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 753-ADM8668TX-A12-G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface module - 289-409 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Triple unbuffered inverter - 74AHC3GU04DP-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
 - 54F04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details