IC MCU 16BIT 64KB FLASH 36VTLA Product overview: DSPIC33EP64MC203-I/T
Manufacturer: Microchip Technology
Win Source Part Number: 869767-DSPIC33EP64MC
Series: dsPIC™ 33EP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 36-VTLA (5x5)
Core Processor: dsPIC
Speed: 70 MIPs
Package: Tube
Package: 36-VFTLA Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
Data Converters: A/D 8x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Part Status: Obsolete
Family Name: DSPIC33EP64MC203
Categories: Integrated Circuits (ICs)
Case / Package: 36-VTLA (5x5)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 36-VTLA (5x5)
IC MCU 16BIT 64KB FLASH 36VTLA
IC MCU 16BIT 64KB FLASH 36VTLA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33EP64MC203-I/TL | 869767-DSPIC33EP64MC203-I/TL | DSPIC33EP64MC203-I/TL | DSPIC33EP64MC203-I/TL | DSPIC33EP64MC203-I/TL |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33EP64MC203-I/TL | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 4 KB | 64 KB | 4 KB | 4 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Package Type | Other; Tube | Other; 36-VTLA (5x5) | Other; 36-VFTLA Exposed Pad | Other; 36-VFTLA Exposed Pad |