Microchip Technology, Inc. Dsc, 60Mhz, 64Kb, Vtla-Ep-36; Product Range Microchip DSPIC33EP64MC203-E/TL

Description
DSC, 60MHZ, 64KB, VTLA-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:36Pins RoHS Compliant: Yes
Description
DSC, 60MHZ, 64KB, VTLA-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33EPXXXGP50X series microcontroller operates at a core frequency of 60 MHz and features 64 KB of flash memory. It supports a supply voltage range of 3.0V to 3.6V and operates within a temperature range of -40°C to +125°C. The device includes 25 I/O pins and is compliant with RoHS standards. It offers multiple embedded interfaces, including I2C, SPI, and UART, facilitating versatile communication options. The microcontroller is designed for efficient processing with a 16-bit architecture, featuring advanced analog capabilities such as a configurable ADC and integrated op-amps. It also supports high-speed PWM for various applications, making it suitable for motor control and other digital signal processing tasks. The device is available in a VTLA-EP package with 36 pins, providing a compact solution for embedded systems.

Datasheet Summary
Powered by GS/AI

The dsPIC33EPXXXGP50X series microcontroller operates at a core frequency of 60 MHz and features 64 KB of flash memory. It supports a supply voltage range of 3.0V to 3.6V and operates within a temperature range of -40°C to +125°C. The device includes 25 I/O pins and is compliant with RoHS standards. It offers multiple embedded interfaces, including I2C, SPI, and UART, facilitating versatile communication options. The microcontroller is designed for efficient processing with a 16-bit architecture, featuring advanced analog capabilities such as a configurable ADC and integrated op-amps. It also supports high-speed PWM for various applications, making it suitable for motor control and other digital signal processing tasks. The device is available in a VTLA-EP package with 36 pins, providing a compact solution for embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 64Kb, Vtla-Ep-36; Product Range Microchip - 47T4917 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 64Kb, Vtla-Ep-36; Product Range Microchip
47T4917
Dsc, 60Mhz, 64Kb, Vtla-Ep-36; Product Range Microchip 47T4917
DSC, 60MHZ, 64KB, VTLA-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 60MHZ, 64KB, VTLA-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:VTLA-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 47T4917
Product Name Dsc, 60Mhz, 64Kb, Vtla-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Interface module - 289-177 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details